CSA ISO/IEC 9945-4

Information technology - Portable Operating System Interface (POSIX) - Part 4: Rationale

inactive
Buy Now
Organization: CSA
Publication Date: 1 January 2005
Status: inactive
Page Count: 361
scope:

Purpose

Several principles guided the development of this standard:

• Application-Oriented

The basic goal was to promote portability of application programs across UNIX system environments by developing a clear, consistent, and unambiguous standard for the interface specification of a portable operating system based on the UNIX system documentation. This standard codifies the common, existing definition of the UNIX system.

• Interface, Not Implementation

This standard defines an interface, not an implementation. No distinction is made between library functions and system calls; both are referred to as functions. No details of the implementation of any function are given (although historical practice is sometimes indicated in the RATIONALE section). Symbolic names are given for constants (such as signals and error numbers) rather than numbers.

Document History

CSA ISO/IEC 9945-4
January 1, 2005
Information technology - Portable Operating System Interface (POSIX) - Part 4: Rationale
Purpose Several principles guided the development of this standard: • Application-Oriented The basic goal was to promote portability of application programs across UNIX system environments by...
January 1, 2005
Information technology Portable Operating System Interface (POSIX®) Part 4: Rationale
This standard is simultaneously ISO/IEC 9945: 2003, IEEE Std 1003.1-2001, and forms the core of the Single UNIX Specification, Version 3. The IEEE Std 1003.1, 2003 Edition includes IEEE Std...
January 1, 2005
Information technology Portable Operating System Interface (POSIX®) Part 4: Rationale
This technical corrigendum addresses issues raised in defect reports and interpretation requests submitted up to 14 August 2003, and that meet all of the following criteria: a. They are in the scope...
January 1, 2004
Information technology Portable Operating System Interface (POSIX®) Part 4: Rationale
This standard defines a standard operating system interface and environment, including a command interpreter (or "shell"), and common utility programs to support applications portability at the...

References

Advertisement