CSA - CAN/CSA-ISO/IEC 9945-4-04

Information technology Portable Operating System Interface (POSIX®) Part 4: Rationale

inactive
Organization: CSA
Publication Date: 1 January 2004
Status: inactive
Page Count: 351
scope:

This standard defines a standard operating system interface and environment, including a command interpreter (or "shell"), and common utility programs to support applications portability at the source code level. It is the single common revision to IEEE Std 1003.1-1996, IEEE Std 1003.2-1992, and the Base Specifications of The Open Group Single UNIX †Specification, Version 2. This standard is intended to be used by both applications developers and system implementors and comprises four major components (each in an associated volume):

• General terms, concepts, and interfaces common to all volumes of this standard, including utility conventions and C-language header definitions, are included in the Base Definitions volume.

• Definitions for system service functions and subroutines, language-specific system services for the C programming language, function issues, including portability, error handling, and error recovery, are included in the System Interfaces volume.

• Definitions for a standard source code-level interface to command interpretation services (a "shell") and common utility programs for application programs are included in the Shell and Utilities volume.

• Extended rationale that did not fit well into the rest of the document structure, containing historical information concerning the contents of this standard and why features were included or discarded by the standard developers, is included in the Rationale (Informative) volume.

The following areas are outside the scope of this standard:

• Graphics interfaces

• Database management system interfaces

• Record I/O considerations

• Object or binary code portability

• System configuration and resource availability

This standard describes the external characteristics and facilities that are of importance to applications developers, rather than the internal construction techniques employed to achieve these capabilities. Special emphasis is placed on those functions and facilities that are needed in a wide variety of commercial applications

Document History

January 1, 2005
Information technology - Portable Operating System Interface (POSIX) - Part 4: Rationale
Purpose Several principles guided the development of this standard: • Application-Oriented The basic goal was to promote portability of application programs across UNIX system environments by...
January 1, 2005
Information technology Portable Operating System Interface (POSIX®) Part 4: Rationale
This standard is simultaneously ISO/IEC 9945: 2003, IEEE Std 1003.1-2001, and forms the core of the Single UNIX Specification, Version 3. The IEEE Std 1003.1, 2003 Edition includes IEEE Std...
January 1, 2005
Information technology Portable Operating System Interface (POSIX®) Part 4: Rationale
This technical corrigendum addresses issues raised in defect reports and interpretation requests submitted up to 14 August 2003, and that meet all of the following criteria: a. They are in the scope...
CAN/CSA-ISO/IEC 9945-4-04
January 1, 2004
Information technology Portable Operating System Interface (POSIX®) Part 4: Rationale
This standard defines a standard operating system interface and environment, including a command interpreter (or "shell"), and common utility programs to support applications portability at the...

References

Advertisement