CSA - CAN/CSA-ISO/IEC 10118-3:04

Information technology - Security techniques - Hash-functions - Part 3: Dedicated hash-functions

inactive
Organization: CSA
Publication Date: 1 December 2004
Status: inactive
Page Count: 111
scope:

This part of ISO/IEC 10118 specifies dedicated hash-functions, i.e. specially designed hash-functions. The hash-functions in this part of ISO/IEC 10118 are based on the iterative use of a round-function. Seven distinct round-functions are specified, giving rise to distinct dedicated hash-functions.

The first and third dedicated hash-functions in Clauses 7 and 9 respectively provide hash-codes of lengths up to 160 bits; the second in Clause 8 provides hash-codes of lengths up to 128 bits; the fourth in Clause 10 provides hash-codes of lengths up to 256 bits; the sixth in Clause 12 provides hash-codes of a fixed length, 384 bits; and the fifth and seventh in Clauses 11 and 13 respectively provide hash-codes of lengths up to 512 bits.

Document History

January 1, 2019
IT Security techniques — Hash-functions — Part 3: Dedicated hash-functions
This document specifies dedicated hash-functions, i.e. specially designed hash-functions. The hash-functions in this document are based on the iterative use of a round-function. Distinct...
Information Technology - Security Techniques - Hash-Functions - Part 3: Dedicated Hash-Functions
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2007
Amendment 1:2007 (IDT) to CSA ISO/IEC 10118-3:04 Information technology — Security techniques — Hash-functions — Part 3: Dedicated hash-functions AMENDMENT 1: Dedicated Hash-Function 8 (SHA-224)
A description is not available for this item.
January 1, 2007
Information technology - Security techniques - Hash-functions - Part 3: Dedicated hash-functions AMENDMENT 1: Dedicated Hash-Function 8 (SHA-224)
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2004
Information Technology - Security Techniques - Hash-Functions - Part 3: Dedicated Hash-Functions
This part of ISO/IEC 10118 specifies dedicated hash-functions, i.e. specially designed hash-functions. The hash-functions in this part of ISO/IEC 10118 are based on the iterative use of a...
CAN/CSA-ISO/IEC 10118-3:04
December 1, 2004
Information technology - Security techniques - Hash-functions - Part 3: Dedicated hash-functions
This part of ISO/IEC 10118 specifies dedicated hash-functions, i.e. specially designed hash-functions. The hash-functions in this part of ISO/IEC 10118 are based on the iterative use of a...
January 1, 2004
Information technology - Security techniques - Hash-functions - Part 3: Dedicated hash-functions
This part of ISO/IEC 10118 specifies dedicated hash-functions, i.e. specially designed hash-functions. The hash-functions in this part of ISO/IEC 10118 are based on the iterative use of a...
January 1, 2004
Information technology — Security techniques — Hash-functions — Part 3: Dedicated hash-functions
This part of ISO/IEC 10118 specifies dedicated hash-functions, i.e. specially designed hash-functions. The hash-functions in this part of ISO/IEC 10118 are based on the iterative use of a...
February 1, 2001
Information Technology - Security Techniques - Hash-Functions - Part 3: Dedicated Hash-Functions
This part of ISO/IEC 10118 specifies dedicated hashfunctions, i.e. specially designed hash-functions. The hash-functions in this part of ISO/IEC 10118 are based on the iterative use of a...

References

Advertisement