CSA - ISO/IEC 10118-3-01
Information Technology - Security Techniques - Hash-Functions - Part 3: Dedicated Hash-Functions
| Organization: | CSA |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 52 |
scope:
This part of ISO/IEC 10118 specifies dedicated hashfunctions, i.e. specially designed hash-functions. The hash-functions in this part of ISO/IEC 10118 are based on the iterative use of a round-function. Three distinct round-functions are specified, giving rise to distinct dedicated hash-functions. The first and third provide hash-codes of lengths up to 160 bits, and the second provides hash-codes of lengths up to 128 bits.
Document History