CENELEC - EN 60745-2-3
Hand-held motor-operated electric tools - Safety - Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
| Organization: | CENELEC |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
This clause of Part 1 is applicable, except as follows:
This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not exceeding 230 mm. For grinders, the rated speed does not exceed a peripheral speed of the accessory of 80 m/s at rated capacity.
This standard does not apply to dedicated cut-off machines which are covered by IEC 60745-2-22.
This standard does not apply to random-orbit polishers and random-orbit sanders which are covered by IEC 60745-2-4.
This standard does not apply to die grinders utilizing collets or chucks for mounting threaded cones and mandrel mounted wheels which are covered by IEC 60745-2-23.
Document History