CENELEC - EN 60745-2-3

Hand-held motor-operated electric tools - Safety - Part 2-3: Particular requirements for grinders, polishers and disk-type sanders

inactive
Organization: CENELEC
Publication Date: 1 February 2011
Status: inactive
Page Count: 54
ICS Code (Electric tools): 25.140.20
scope:

This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not exceeding 230 mm. For grinders, the rated speed does not exceed a peripheral speed of the accessory of 80 m/s at rated capacity.

This standard does not apply to dedicated cut-off machines whicha re covered by IEC 60745-2-22

This standard does not apply to random-orbit polishers and random-orbit sanders which are covered by IEC 60745-2-4.

This standard does not apply to random-orbit polishers and random-orbit sanders which are cones and mandrel mounted wheels which are covered by IEC 60745-2-23

Document History

February 1, 2011
Hand-held motor-operated electric tools - Safety - Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not exceeding 230 mm. For grinders, the rated speed does not...
February 1, 2011
Hand-held motor-operated electric tools - Safety - Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This clause of Part 1 is applicable, except as follows: This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not...
February 1, 2011
Hand-held motor-operated electric tools - Safety - Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not exceeding 230 mm. For grinders, the rated speed does not...
EN 60745-2-3
February 1, 2011
Hand-held motor-operated electric tools - Safety - Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not exceeding 230 mm. For grinders, the rated speed does not...
February 1, 2011
Hand-held motor-operated electric tools - Safety - Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated...
March 1, 2007
Hand-held motor-operated electric tools - Safety - Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
A description is not available for this item.
March 1, 2007
Hand-held motor-operated electric tools - Safety - Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, with a rated speed not exceeding a peripheral speed of the accessory of 80 m/s at rated...

References

Advertisement