CSA - CAN/CSA-ISO/IEC 7816-8:05

Identification cards - Integrated circuit cards - Part 8: Commands for security operations

inactive
Organization: CSA
Publication Date: 1 October 2005
Status: inactive
Page Count: 30
scope:

This document specifies interindustry commands that may be used for cryptographic operations.

The choice and conditions of use of cryptographic mechanisms may affect card exportability. The evaluation of the suitability of algorithms and protocols is outside the scope of this document. It does not cover the internal implementation within the card and/or the outside world.

Document History

January 1, 2020
Identification cards — Integrated circuit cards — Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands...
January 1, 2018
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands that may be used for security operations. This document also provides informative directives on how to construct security mechanisms with ISO/IEC 7816-4...
CAN/CSA-ISO/IEC 7816-8:05
October 1, 2005
Identification cards - Integrated circuit cards - Part 8: Commands for security operations
This document specifies interindustry commands that may be used for cryptographic operations. The choice and conditions of use of cryptographic mechanisms may affect card exportability. The...
October 1, 2005
Identification cards Integrated circuit cards - Part 8: Commands for security operations
This document specifies interindustry commands that may be used for cryptographic operations. The choice and conditions of use of cryptographic mechanisms may affect card exportability. The...
January 1, 2005
Identification cards - Integrated circuit cards - Part 8: Commands for security operations
This document specifies interindustry commands that may be used for cryptographic operations. The choice and conditions of use of cryptographic mechanisms may affect card exportability. The...
March 1, 2002
Identification Cards Integrated Circuit(s) Cards with Contacts Part 8: Security Related Interindustry Commands
This part of ISO/IEC 7816 specifies:  - security protocols for use in cards; - secure messaging extensions; - the mapping of the security mechanisms on to the card’s security functions/services,...

References

Advertisement