NAPCA - 15-83-94

External Application Procedures for Plant Applied Tape Coating to Steel Pipe

active, Most Current
Organization: NAPCA
Publication Date: 1 January 1994
Status: active
scope:

a. The Applicator shall furnish all labor, equipment and material required, shall prepare all surfaces to be coated and shall apply the coating to all surfaces to be coated.

b. This specification covers the material and application for in-plant application of cold applied tapes to the exterior of all diameters of steel pipe through mechanical methods.

c. The total thickness of the system is variable and is achieved through multi-layer build-up of the innerwrap and outerwrap. The ultimate thickness of the coating is dictated by and dependant upon pipe diameter, pipe weight, operating conditions and conditions along the right of way. In some cases, more than one application of the outerwrap may be desired.

Document History

15-83-94
January 1, 1994
External Application Procedures for Plant Applied Tape Coating to Steel Pipe
a. The Applicator shall furnish all labor, equipment and material required, shall prepare all surfaces to be coated and shall apply the coating to all surfaces to be coated. b. This specification...

References

Advertisement