CSA - CAN/CSA-ISO/IEC 13818-3:02

Information technology - Generic coding of moving pictures and associated audio information - Part 3: Audio

inactive
Organization: CSA
Publication Date: 1 March 2002
Status: inactive
Page Count: 130
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 13818 specifies the extension of ISO/IEC 11172-3 to lower sampling frequencies, the coded representation of multichannel and multilingual high quality audio for broadcasting, transmission and storage media, and the method for decoding of multichannel and multilingual high quality audio signals. The input of the encoder and the output of the decoder are compatible with existing PCM standards.

Document History

CAN/CSA-ISO/IEC 13818-3:02
March 1, 2002
Information technology - Generic coding of moving pictures and associated audio information - Part 3: Audio
This part of ISO/IEC 13818 specifies the extension of ISO/IEC 11172-3 to lower sampling frequencies, the coded representation of multichannel and multilingual high quality audio for broadcasting,...
March 1, 2002
Information Technology - Generic Coding of Moving Pictures and Associated Audio Information - Part 3: Audio
This part of ISO/IEC 13818 specifies the extension of ISO/IEC 11172-3 to lower sampling frequencies, the coded representation of multichannel and multilingual high quality audio for broadcasting,...
March 1, 2002
Information Technology - Generic Coding of Moving Pictures and Associated Audio Information - Part 3: Audio
This part of ISO/IEC 13818 specifies the extension of ISO/IEC 11172-3 to lower sampling frequencies, the coded representation of multichannel and multilingual high quality audio for broadcasting,...
January 1, 2002
Information technology — Generic coding of moving pictures and associated audio information — Part 3: Audio
This part of ISO/IEC 13818 specifies the extension of ISO/IEC 11172-3 to lower sampling frequencies, the coded representation of multichannel and multilingual high quality audio for broadcasting,...
January 1, 2002
Information technology - Generic coding of moving pictures and associated audio information - Part 3: Audio
This part of ISO/IEC 13818 specifies the extension of ISO/IEC 11172-3 to lower sampling frequencies, the coded representation of multichannel and multilingual high quality audio for broadcasting,...
December 1, 1996
Information Technology - Generic Coding of Moving Pictures and Associated Audio Information - Part 3: Audio
This part of ISO/IEC 13818 specifies the extension of ISO/IEC 11172-3 to lower sampling frequencies, the coded representation of multichannel and multilingual high quality audio for broadcasting,...

References

Advertisement