CSA - CAN/CSA-ISO/IEC TR 11802-1-06

Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks — Technical reports and guidelines - Part 1: The structure and coding of Logical Link Control addresses in Local Area Networks

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 24
ICS Code (Networking): 35.110
scope:

This Technical Report (TR) provides:

- a description of the ISO/IEC 8802-2 LLC addressing conventions, and

- the consideration for the manner in which new LLC address uses are assigned a value.

It is outside the scope of this TR to provide architectural judgements regarding the entities which are identified by particular address value(s).

Document History

December 1, 2006
Information technology Telecommunications and information exchange between systems Local and metropolitan area networks Technical reports and guidelines Part 1: The structure and coding of Logical Link Control addresses in Local Area Networks
This Technical Report (TR) provides: ⎯ a description of the ISO/IEC 8802-2 LLC addressing conventions, and ⎯ the consideration for the manner in which new LLC address uses are assigned a value. It...
CAN/CSA-ISO/IEC TR 11802-1-06
December 1, 2006
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks — Technical reports and guidelines - Part 1: The structure and coding of Logical Link Control addresses in Local Area Networks
This Technical Report (TR) provides: — a description of the ISO/IEC 8802-2 LLC addressing conventions, and — the consideration for the manner in which new LLC address uses are assigned a value. It...
January 1, 2006
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Technical reports and guidelines - Part 1: The structure and coding of Logical Link Control addresses in Local Area Networks
This Technical Report (TR) provides: ⎯ a description of the ISO/IEC 8802-2 LLC addressing conventions, and ⎯ the consideration for the manner in which new LLC address uses are assigned a value. It...
January 1, 2004
Information technology Telecommunications and information exchange between systems Local and metropolitan area networks Part 1: The structure and coding of Logical Link Control addresses in Local Area Networks
A description is not available for this item.

References

Advertisement