CSA - ISO/IEC TR 11802-1-04

Information technology Telecommunications and information exchange between systems Local and metropolitan area networks Part 1: The structure and coding of Logical Link Control addresses in Local Area Networks

inactive
Organization: CSA
Publication Date: 1 January 2004
Status: inactive
Page Count: 24

Document History

December 1, 2006
Information technology Telecommunications and information exchange between systems Local and metropolitan area networks Technical reports and guidelines Part 1: The structure and coding of Logical Link Control addresses in Local Area Networks
This Technical Report (TR) provides: ⎯ a description of the ISO/IEC 8802-2 LLC addressing conventions, and ⎯ the consideration for the manner in which new LLC address uses are assigned a value. It...
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks — Technical reports and guidelines - Part 1: The structure and coding of Logical Link Control addresses in Local Area Networks
This Technical Report (TR) provides: — a description of the ISO/IEC 8802-2 LLC addressing conventions, and — the consideration for the manner in which new LLC address uses are assigned a value. It...
January 1, 2006
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Technical reports and guidelines - Part 1: The structure and coding of Logical Link Control addresses in Local Area Networks
This Technical Report (TR) provides: ⎯ a description of the ISO/IEC 8802-2 LLC addressing conventions, and ⎯ the consideration for the manner in which new LLC address uses are assigned a value. It...
ISO/IEC TR 11802-1-04
January 1, 2004
Information technology Telecommunications and information exchange between systems Local and metropolitan area networks Part 1: The structure and coding of Logical Link Control addresses in Local Area Networks
A description is not available for this item.
Advertisement