CSA - B356-10

Water pressure reducing valves for domestic water supply systems

inactive
Organization: CSA
Publication Date: 1 August 2010
Status: inactive
Page Count: 40
scope:

This Standard applies to self-acting spring-operated devices that automatically reduce the initial pressure in water systems to a set lower pressure. It applies to devices that are of the direct-acting diaphragm type with a means for adjusting the pressure setting. Valves can be with or without an integral bypass relief valve or strainer.

This Standard provides requirements for material specifications, construction, structural integrity tests, capacity, reduced pressure deviations, instructions, and marking.

In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

January 1, 2023
Water pressure reducing valves for potable water distribution systems
General This Standard applies to water pressure reducing valve for potable water distribution systems. The purpose of a water pressure reducing valve for potable water distribution systems (herein...
January 1, 2022
Water pressure reducing valves for potable water distribution systems
General This Standard applies to self-acting spring-operated devices that automatically reduce the initial pressure in water systems to a set lower pressure. It applies to devices that are of the...
August 1, 2010
Water pressure reducing valves for domestic water supply systems
This Standard applies to self-acting spring-operated devices that automatically reduce the initial pressure in water systems to a set lower pressure. It applies to devices that are of the...
B356-10
August 1, 2010
Water pressure reducing valves for domestic water supply systems
This Standard applies to self-acting spring-operated devices that automatically reduce the initial pressure in water systems to a set lower pressure. It applies to devices that are of the...
January 1, 2010
Water pressure reducing valves for domestic water supply systems
This Standard applies to self-acting spring-operated devices that automatically reduce the initial pressure in water systems to a set lower pressure. It applies to devices that are of the...
January 1, 2010
Water pressure reducing valves for domestic water supply systems
This Standard applies to self-acting spring-operated devices that automatically reduce the initial pressure in water systems to a set lower pressure. It applies to devices that are of the...
January 1, 2010
Water pressure reducing valves for domestic water supply systems
This Standard applies to self-acting spring-operated devices that automatically reduce the initial pressure in water systems to a set lower pressure. It applies to devices that are of the...
February 1, 2005
Water Pressure Reducing Valves for Domestic Water Supply Systems
A description is not available for this item.
June 1, 2002
Water Pressure Reducing Valves for Domestic Water Supply Systems
A description is not available for this item.
March 1, 2000
Water Pressure Reducing Valves for Domestic Water Supply Systems
This Standard applies to devices that automatically reduce the initial pressure to a set lower pressure in water systems and are self-acting spring-operated devices. It applies to devices that are of...
March 1, 2000
Water Pressure Reducing Valves for Domestic Water Supply Systems
This Standard applies to devices that automatically reduce the initial pressure to a set lower pressure in water systems and are self-acting spring-operated devices. It applies to devices that are of...
August 1, 1979
Water Pressure Reducing Valves for Domestic Water Supply Systems
This Standard covers material specifications, construction requirements, and tests for structural integrity, capacity and reduced pressure deviations, and instructions and marking. Application and...

References

Advertisement