IEC/TS 62720
Identification of units of measurement for computer-based processing
| Organization: | IEC |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 528 |
| ICS Code (Quantities and units): | 01.060 |
| ICS Code (IT applications in industry): | 35.240.50 |
scope:
This Technical Specification specifies identifiers for units to support computer-based processing of product data. It provides a survey of quantities with associated collections of internationally standardized as well as non-standardized units used in business and science.
In scope are any standard or non-standard units of measure currently in use, in two or more distinct ethno-linguistic groups or nations, at least in one domain of industry, for which an explicit method of conversion to a known standard unit of measure or its equivalent is well documented or evident from external references.
NOTE 1 The document collects units commonly used in business data. It does not purport to be complete.The standardization of units or parts thereof is out of scope.
NOTE 2 Having assigned an identifier by being mentioned in IEC 62720 does not imply that the unit of measure in question or parts thereof may be considered to be standardized.
Document History