CSA - CAN/CSA-ISO/IEC 14888-3B-07

Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms AMENDMENT 2: Optimizing hash inputs

inactive
Organization: CSA
Publication Date: 1 January 2013
Status: inactive
Page Count: 14
ICS Code (Information coding): 35.040
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 2 to ISO/IEC 14888-3:2006 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 27, IT Security techniques.

It introduces an optimization for the Schnorr Elliptic Curve Digital Signature Algorithms specified in ISO/IEC 14888-3:2006/Amd.1:2010. Whereas this optimization is described in an informative (only) note of ISO/IEC 14888-3:2006/Amd.1:2010, Amendment 2 makes the optimization a normative option. It also corrects various errata in Annexes E and F and updates the date of a reference in the Bibliography.

Document History

January 1, 2019
IT Security techniques — Digital signatures with appendix — Part 3: Discrete logarithm based mechanisms
This document specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This document provides — a general description of a digital signature...
January 1, 2018
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides — a general...
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms AMENDMENT 2: Optimizing hash inputs
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 14888-3B-07
January 1, 2013
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms AMENDMENT 2: Optimizing hash inputs
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms - AMENDMENT 1: Elliptic Curve Russian Digital Signature Algorithm, Schnorr Digital Signature Algorithm, Elliptic Curve Schnorr Digital Signature Algorithm, and Elliptic Curve Full Schnorr Digital Signature Algorithm
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms - AMENDMENT 1: Elliptic Curve Russian Digital Signature Algorithm, Schnorr Digital Signature Algorithm, Elliptic Curve Schnorr Digital Signature Algorithm, and Elliptic Curve Full Schnorr Digital Signature Algorithm
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
November 1, 2007
Information technology — Security techniques — Digital signatures with appendix — Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description...
November 1, 2007
Information technology — Security techniques — Digital signatures with appendix — Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description...
November 1, 2007
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description...
January 1, 2007
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description...

References

Advertisement