CSA - CAN/CSA-ISO/IEC 14888-3:18
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | inactive |
| Page Count: | 150 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem.
This part of ISO/IEC 14888 provides
- a general description of a digital signature with appendix mechanism, and
- a variety of mechanisms that provide digital signatures with appendix.
For each mechanism, this part of ISO/IEC 14888 specifies
- the process of generating a pair of keys,
- the process of producing signatures, and
- the process of verifying signatures.
Document History