CSA - CGA 3.2

IndustriaZ and Commercial Gas-Fired Package Furnaces

inactive
Buy Now
Organization: CSA
Publication Date: 1 January 1976
Status: inactive
Page Count: 53
scope:

These requirements apply to natural and liquefied petroleum gas fired packaged furnaces designed and manufactured primarily for the purpose of building heating.

These requirements apply to a package furnace having a manufacturer's maximum input rating within the range of over 400,000 BTUH and up to and including 10,000,000 BTUH. furnaces series extending beyond 10,000,000 BTUH input may be investigated according to the intent of these requirements.

These requirements apply to a package furnace provided with automatic control devices and designed for automatic, semiautomatic or manual operation,

A furnace which complies with these requirements shall not be acceptable if it has features which impair the results contemplated by the requirements.

Document History

CGA 3.2
January 1, 1976
IndustriaZ and Commercial Gas-Fired Package Furnaces
These requirements apply to natural and liquefied petroleum gas fired packaged furnaces designed and manufactured primarily for the purpose of building heating. These requirements apply to a package...
January 1, 1976
Industrial and Commercial Gas-Fired Package Furnaces
These requirements apply to natural and liquefied petroleum gasfired packaged furnaces designed and manufactured primarily for the purpose of building heating. These requirements apply to a package...
January 1, 1976
Industrial and Commercial Gas-Fired Package Furnaces
These requirements apply to natural and liquefied petroleum gasflred packaged furnaces designed and. manufactured primarily for the purpose of building heating. These requirements apply to a package...

References

Advertisement