CSA - CGA 3.2-1976
Industrial and Commercial Gas-Fired Package Furnaces
| Organization: | CSA |
| Publication Date: | 1 January 1976 |
| Status: | inactive |
| Page Count: | 53 |
scope:
These requirements apply to natural and liquefied petroleum gasfired packaged furnaces designed and manufactured primarily for the purpose of building heating.
These requirements apply to a package furnace having a manufacturer's maximum input rating within the range of over 400,000 BTIM and up to and including 10,000,000 BTUH. furnaces series extending beyond l0,000,000 BTUH input may be investigated according to the intent of these requirements.
These requirements apply to a package furnace provided with automatic control devices and designed for automatic, semiautomatic or manual operation.
furnace which complies with these requirements shall not be acceptable if it has features which impair the results contemplated by the requirements.
Document History