SNZ - AS/NZS 60335.2.71

Household and similar electrical appliances – Safety – Part 2.71: Particular requirements for electrical heating appliances for breeding and rearing animals

active
Organization: SNZ
Publication Date: 22 November 2002
Status: active
Page Count: 23
scope:

This clause of Part 1 is replaced by the following.

This International Standard deals with the safety of all kinds of electrical heating appliances used for livestock rearing and breeding, such as: heat-radiating appliances, electrical sitting-hens, incubators, chicken breeding units and heating plates for animals, the rated voltage of the appliances being not more than 250 V for single-phase appliances and 480 V for other appliances.

NOTE 101 This standard applies to heating appliances used for livestock rearing and breeding, that include an electrical motor.

NOTE 102 Attention is drawn to the fact that:

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;

- in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.

103 This standard does not apply to: - appliances designed exclusively for industrial purposes; - appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); - heating units embedded in the floor; - flexible sheet heating elements for room heating (IEC 60335-2-96); - room heaters (IEC 60335-2-30).

Document History

November 30, 2018
Household and similar electrical appliances - Safety - Part 2.71: Particular requirements for electrical heating appliances for breeding and rearing animals
Foreword This Standard was prepared by the Joint Standards Australia/Standards New Zealand Committee EL-002 - Safety of Household and Similar Electrical Appliances and Small Power Transformers to...
AS/NZS 60335.2.71
November 22, 2002
Household and similar electrical appliances – Safety – Part 2.71: Particular requirements for electrical heating appliances for breeding and rearing animals
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of all kinds of electrical heating appliances used for livestock rearing and breeding, such as:...
November 22, 2002
Household and similar electrical appliances – Safety – Part 2.71: Particular requirements for electrical heating appliances for breeding and rearing animals
A description is not available for this item.
November 22, 2002
Household and similar electrical appliances - Safety - Part 2.71: Particular requirements for electrical heating appliances for breeding and rearing animals
A description is not available for this item.

References

Advertisement