FORD WSK-M4D873-A1

THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 10% MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 20 December 2006
Status: inactive
Page Count: 6
scope:

The material defined by this specification is a 10% mineral filled rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, color pigmented and with added UV stabilization for exterior use. The material is also suitable for painting, providing that suitable surface pretreatment is used.

Document History

October 26, 2011
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 10% MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 10% mineral filled rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, color pigmented and with added UV stabilization for...
FORD WSK-M4D873-A1
December 20, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 10% MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 10% mineral filled rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, color pigmented and with added UV stabilization for...
November 10, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 10% MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 10% mineral filled rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, color pigmented and with added UV stabilization for...
May 22, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 10% MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 10% mineral filled rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, color pigmented and with added UV stabilization for...
September 1, 1993
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 10 % MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR
1. SCOPE The material defined by this specification is a 10 % mineral filled rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, color pigmented and with added UV stabilization...

References

Advertisement