FORD - WSK-M4D873-A1
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 10% MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 10 November 2006 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by this specification is a 10% mineral filled rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, color pigmented and with added UV stabilization for exterior use. The material is also suitable for painting, providing that suitable surface pretreatment is used.
Document History
October 26, 2011
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 10% MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 10% mineral filled rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, color pigmented and with added UV stabilization for...
December 20, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 10% MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 10% mineral filled rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, color pigmented and with added UV stabilization for...
WSK-M4D873-A1
November 10, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 10% MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 10% mineral filled rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, color pigmented and with added UV stabilization for...
May 22, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 10% MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 10% mineral filled rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, color pigmented and with added UV stabilization for...
September 1, 1993
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 10 % MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR
1. SCOPE The material defined by this specification is a 10 % mineral filled rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, color pigmented and with added UV stabilization...