ISO/IEC 24769-2
Information technology - Realtime locating systems (RTLS) device conformance test methods - Part 2: Test methods for air interface communication at 2,4 GHz
| Organization: | ISO |
| Publication Date: | 15 June 2013 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard defines the test methods for determining the conformance of 2,4 GHz real-time locating system (RTLS) tags with the specifications given in the corresponding subclauses of ISO/IEC 24730-2, but does not apply to the testing of conformity with regulatory or similar requirements.
The test methods require only that the mandatory functions, and
any optional functions which are implemented, be verified. This may
in appropriate circumstances be supplemented by further,
application-specific
The RTLS tag conformance parameters included in this International Standard include the mandatory direct sequence spread spectrum (DSSS) 2,4 GHz radio frequency beacon. It also includes the optional on-off keyed, frequency shift keyed (OOK/FSK) short-range radio frequency link and the optional magnetic air interface.
Unless otherwise specified, the tests in this International Standard apply exclusively to RTLS tags defined in ISO/IEC 24730-2.
Document History