MSS SP 123

Non-Ferrous Threaded and Solder-Joint Unions for Use with Copper Water Tube

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2013
Status: inactive
Page Count: 13
scope:

This Standard Practice covers copper and copper alloy unions with metal-to-metal seating, in nominal sizes 1/4 through 4, with solder-joint or threaded end connections, and for use with copper water tube that is compliant with ASTM B88. Included in this Standard Practice are:

a) Pressure-temperature ratings

b) Abbreviations for end connections

c) Size and method of designating openings of fittings

d) Markings

e) Materials

f) Dimensions and tolerances

g) Tests

Document History

January 1, 2018
Non-Ferrous Threaded and Solder-Joint Unions for Use with Copper Water Tube
This Standard Practice covers copper and copper alloy unions with metal-to-metal seating, in nominal sizes 1/4 through 4, with solder-joint or threaded end connections, and for use with copper water...
MSS SP 123
January 1, 2013
Non-Ferrous Threaded and Solder-Joint Unions for Use with Copper Water Tube
This Standard Practice covers copper and copper alloy unions with metal-to-metal seating, in nominal sizes 1/4 through 4, with solder-joint or threaded end connections, and for use with copper water...
January 1, 1998
Non-Ferrous Threaded and Solder-Joint Unions for Use with Copper Water Tube
This standard practice covers 1/4" – 4" straight size threaded and solder end copper and copper alloy, metal to metal seating, unions for use with copper water tube, ASTM B 88. Included in this...
January 1, 1998
Non-Ferrous Threaded and Solder-Joint Unions for Use with Copper Water Tube
A description is not available for this item.

References

Advertisement