MSS SP 123

Non-Ferrous Threaded and Solder-Joint Unions for Use with Copper Water Tube

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 1998
Status: inactive
Page Count: 13
scope:

This standard practice covers 1/4" - 4" straight size threaded and solder end copper and copper alloy, metal to metal seating, unions for use with copper water tube, ASTM B 88. Included in this standard practice are:

a. Pressure temperature ratings;

b. Abbreviations for end connections;

c. Size and method of designating openings of fittings;

d. Markings;

e. Materials;

f. Dimensions and tolerances;

g. Tests.

Document History

January 1, 2018
Non-Ferrous Threaded and Solder-Joint Unions for Use with Copper Water Tube
This Standard Practice covers copper and copper alloy unions with metal-to-metal seating, in nominal sizes 1/4 through 4, with solder-joint or threaded end connections, and for use with copper water...
January 1, 2013
Non-Ferrous Threaded and Solder-Joint Unions for Use with Copper Water Tube
This Standard Practice covers copper and copper alloy unions with metal-to-metal seating, in nominal sizes 1/4 through 4, with solder-joint or threaded end connections, and for use with copper water...
MSS SP 123
January 1, 1998
Non-Ferrous Threaded and Solder-Joint Unions for Use with Copper Water Tube
This standard practice covers 1/4" – 4" straight size threaded and solder end copper and copper alloy, metal to metal seating, unions for use with copper water tube, ASTM B 88. Included in this...
January 1, 1998
Non-Ferrous Threaded and Solder-Joint Unions for Use with Copper Water Tube
A description is not available for this item.

References

Advertisement