DIN EN 14617-13

Agglomerated stone - Test methods - Part 13: Determination of electrical resistivity

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2013
Status: active
Page Count: 18
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard covers the determination of DC insulation resistance, surface resistance and resistivity, and the corresponding electrical conductance and conductivity of specimens of agglomerated stone products conforming to the definition reported in EN 14618. These products are usually made by stone aggregates bound via either resin and filler or cement and water (paste components), or a mixture of polymer/cement and related addition (such as reinforcing fibres, electrically insulating/conducting fillers, etc.).

Resistivity/conductivity may also be used as an indirect measure of some properties of agglomerated stone products (see Annex A - informative).

Volume resistance and resistivity test method and the corresponding electrical conductance and conductivity of specimens of agglomerated stone products are also included (see Annex C - informative).

Document History

DIN EN 14617-13
June 1, 2013
Agglomerated stone - Test methods - Part 13: Determination of electrical resistivity
This European Standard covers the determination of DC insulation resistance, surface resistance and resistivity, and the corresponding electrical conductance and conductivity of specimens of...
June 1, 2005
Agglomerated stone - Test methods - Part 13: Determination of electrical resistivity
A description is not available for this item.

References

Advertisement