DIN EN 13282-1
Hydraulic road binders - Part 1: Rapid hardening hydraulic road binders - Composition, specifications and conformity criteria
| Organization: | DIN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard defines and gives the specifications for rapid hardening hydraulic road binders, produced in a factory and supplied ready for treatment of materials for bases, sub-bases and capping layers as well as earthworks, in road, railway, airport and other types of infrastructure.
It includes the mechanical, physical and chemical requirements and the classification of these binders based on their compressive strength at 7 days and 28 days. It also includes the conformity criteria and evaluation procedures to be applied by the manufacturer.
Document History