DIN EN 13282-3

Hydraulic road binders - Part 3: Conformity evaluation

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2015
Status: active
Page Count: 16
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies the scheme for the assessment and verification of constancy of performance of hydraulic road binders and their conformity with the corresponding product specification standards EN 13282-1 and EN 13282-2.

This European Standard provides technical rules for factory production control by the manufacturer, including autocontrol testing of samples. It also provides rules for actions to be followed in the event of non-conformity.

This European Standard should be linked with Annexes ZA of European Standards covering hydraulic road binders, i.e. EN 13282-1 and EN 13282-2, in particular for the assignments of tasks to the manufacturer and to the production control certification body.

Document History

January 1, 2023
Hydraulic road binders - Part 3: Assessment and verification of constancy of performance; German and English version prEN 13282-3:2023
A description is not available for this item.
DIN EN 13282-3
June 1, 2015
Hydraulic road binders - Part 3: Conformity evaluation
This European Standard specifies the scheme for the assessment and verification of constancy of performance of hydraulic road binders and their conformity with the corresponding product specification...
June 1, 2013
Hydraulic road binders - Part 3: Conformity evaluation
This European Standard specifies the scheme for the evaluation of conformity of hydraulic road binders to their corresponding product specification standards EN 13282-1 and prEN 13282-2. This...

References

Advertisement