DIN EN 13282-2

Hydraulic road binders - Part 2: Normal hardening hydraulic road binders - Composition, specifications and conformity criteria

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2015
Status: active
Page Count: 35
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard defines and gives the specifications for normal hardening hydraulic road binders, produced in a factory and supplied ready for treatment of materials for bases, sub-bases and capping layers as well as earthworks, in road, railway, airport and other types of infrastructures.

It includes the mechanical, physical and chemical requirements and the classification of these binders based on their compressive strength at 56 days. It also includes the conformity criteria and evaluation procedures to be applied by the manufacturer.

Document History

DIN EN 13282-2
July 1, 2015
Hydraulic road binders - Part 2: Normal hardening hydraulic road binders - Composition, specifications and conformity criteria
This European Standard defines and gives the specifications for normal hardening hydraulic road binders, produced in a factory and supplied ready for treatment of materials for bases, sub-bases and...

References

Advertisement