DIN EN 14894
LPG equipment and accessories - Cylinder and drum marking
| Organization: | DIN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This European Standard specifies stamp marking requirements for transportable refillable LPG cylinders and metallic drums including:
- Steel LPG cylinders designed and manufactured in accordance with EN 1442, EN 14140, EN 12807 or an equivalent standard or technical code recognised by the Competent Authority.
- LPG metallic drums designed and manufactured in accordance with EN 14893 or an equivalent standard or technical code recognised by the Competent Authority.
- Welded aluminium LPG cylinders designed and manufactured in accordance with EN 13110 or an equivalent standard or technical code recognised by the Competent Authority.
- LPG composite cylinders designed and manufactured in accordance with EN 14427 or an equivalent standard or technical code recognised by the Competent Authority. NOTE 1 All these types of receptacles are referred to throughout this standard as "cylinders". This European Standard does not specify any requirements for product, hazard or safety-phrase labelling of packaging which may be required to meet ADR or other legislative requirements. NOTE 2 The marking of cylinders is regulated by RID/ADR which take precedence over any clause in this European Standard. The European Directive on Transportable Pressure Equipment 2010/35/EU [9] includes additional marking requirements (π -marking).
NOTE 1 All these types of receptacles are referred to throughout this standard as "cylinders".
This European Standard does not specify any requirements for product, hazard or safety-phrase labelling of packaging which may be required to meet ADR or other legislative requirements.
NOTE 2 The marking of cylinders is regulated by RID/ADR which take precedence over any clause in this European Standard. The European Directive on Transportable Pressure Equipment 2010/35/EU [9] includes additional marking requirements (π -marking).
Document History