DOD - SMD 5962-95592

MICROCIRCUIT, DIGITAL-LINEAR, FAST, SERIAL, 16-BIT, A/D CONVERTER, MULTICHIP SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 13 June 2013
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 24, 2019
MICROCIRCUIT, DIGITAL-LINEAR, FAST, SERIAL, 16-BIT, A/D CONVERTER, MULTICHIP SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-95592
June 13, 2013
MICROCIRCUIT, DIGITAL-LINEAR, FAST, SERIAL, 16-BIT, A/D CONVERTER, MULTICHIP SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 16, 2001
MICROCIRCUIT, DIGITAL-LINEAR, FAST, SERIAL, 16-BIT, A/D CONVERTER, MULTICHIP SILICON
A description is not available for this item.
January 16, 1996
MICROCIRCUIT, DIGITAL-LINEAR, FAST, SERIAL, 16-BIT, A/D CONVERTER, MULTICHIP SILICON
A description is not available for this item.

References

Advertisement