DOD - SMD 5962-09237

MICROCIRCUIT, HYBRID, POSITIVE VOLTAGE REGULATOR, 7.5 AMPS, LOW DROPOUT, ADJUSTABLE

inactive
Buy Now
Organization: DOD
Publication Date: 17 June 2013
Status: inactive
Page Count: 17
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 13, 2020
MICROCIRCUIT, HYBRID, POSITIVE VOLTAGE REGULATOR, 7.5 AMPS, LOW DROPOUT, ADJUSTABLE
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-09237
June 17, 2013
MICROCIRCUIT, HYBRID, POSITIVE VOLTAGE REGULATOR, 7.5 AMPS, LOW DROPOUT, ADJUSTABLE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 11, 2012
MICROCIRCUIT, HYBRID, POSITIVE VOLTAGE REGULATOR, 7.5 AMPS, LOW DROPOUT, ADJUSTABLE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement