FORD - WSS-M4G323-A11

SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 18 April 2013
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket profile. These materials are ready for use as received, requiring no catalyst or heat cure.

Document History

January 4, 2017
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...
WSS-M4G323-A11
April 18, 2013
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...

References

Advertisement