FORD WSS-M4G323-A11

SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 4 January 2017
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket profile. These materials are ready for use as received, requiring no catalyst or heat cure.

Document History

FORD WSS-M4G323-A11
January 4, 2017
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...
April 18, 2013
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...

References

Advertisement