DLA - DSCC-VID-V62/13612

MICROCIRCUIT, LINEAR, 2 AMP, FAST TRANSIENT, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 June 2013
Status: inactive
Page Count: 13
scope:

This drawing documents the general requirements of a high performance 2 amp, fast transient, low dropout voltage regulator microcircuit, with an operating temperature range of -40°C to +125°C.

Document History

November 14, 2018
MICROCIRCUIT, LINEAR, 2 AMP, FAST TRANSIENT, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 2 amp, fast transient, low dropout voltage regulator microcircuit, with an operating temperature range of -40OC to +125OC.
DSCC-VID-V62/13612
June 12, 2013
MICROCIRCUIT, LINEAR, 2 AMP, FAST TRANSIENT, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 2 amp, fast transient, low dropout voltage regulator microcircuit, with an operating temperature range of -40°C to +125°C.

References

Advertisement