ISO 24102-1

Intelligent transport systems - Communications access for land mobiles (CALM) - ITS station management - Part 1: Local management

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 2013
Status: inactive
Page Count: 36
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO 24102 provides specifications for intelligent transport systems (ITS) station management to be compliant with the ITS station reference architecture and the set of communications access for land mobiles (CALM) related standards.

Local ITS station management protocols are specified by means of management messages and data that flow between the ITS station management entity and

- the security entity,

- the application entity, and

- the various communication protocol layers

of the ITS station reference architecture specified in ISO 21217.

Document History

November 1, 2018
Intelligent transport systems - ITS station management - Part 1: Local management
This document provides specifications for intelligent transport systems (ITS) station management to be in conformance with the ITS station reference architecture. Local ITS station management...
April 1, 2017
Intelligent transport systems - Communications access for land mobiles (CALM) - ITS station management - Part 1: Local management AMENDMENT 1
A description is not available for this item.
ISO 24102-1
July 1, 2013
Intelligent transport systems - Communications access for land mobiles (CALM) - ITS station management - Part 1: Local management
This part of ISO 24102 provides specifications for intelligent transport systems (ITS) station management to be compliant with the ITS station reference architecture and the set of communications...

References

Advertisement