CEI EN 60546-2
Controllers with analogue signals for use in industrial-process control systems Part 2: Guidance for inspection and routine testing
| Organization: | CEI |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This International Standard applies to pneumatic and electrical industrial-process controllers using analogue signals which are in accordance with IEC 60381-1 and IEC 60381-2. The provisions of this standard are applicable in principle to controllers having different, but continuous signals.
This standard is intended to provide technical guidance for inspection and routine testing of controllers, for instance, as acceptance tests or after repair. For a full evaluation, IEC 60546-1 should be used. Quantitative criteria for acceptable performance are established by agreement between manufacturer and user. The requirements of this standard are effective when agreed upon by the manufacturer and the user.
Document History