CEI EN 62132-8

Integrated circuits - Measurement of electromagnetic immunity Part 8: Measurement of radiated immunity - IC stripline method

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2013
Status: active
Page Count: 30
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This part of IEC 62132 specifies a method for measuring the immunity of an integrated circuit (IC) to radio frequency (RF) radiated electromagnetic disturbances over the frequency range of 150 kHz to 3 GHz.

Document History

CEI EN 62132-8
June 1, 2013
Integrated circuits - Measurement of electromagnetic immunity Part 8: Measurement of radiated immunity - IC stripline method
This part of IEC 62132 specifies a method for measuring the immunity of an integrated circuit (IC) to radio frequency (RF) radiated electromagnetic disturbances over the frequency range of 150 kHz to...

References

Advertisement