ASTM International - ASTM A705/A705M-13

Standard Specification for Age-Hardening Stainless Steel Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 8
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification2 covers age-hardening stainless steel forgings for general use.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 Unless the order specifies an "M" designation, the material shall be furnished to inch-pound units.

Note 1-Bar products are covered by Specification A564/A564M.

abstract:

This specification covers age-hardening stainless steel forgings for general use. Materials for forgings shall consist of billets or bars and shall either be forged, rolled, or cast or a section... View More

Document History

May 1, 2023
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification2 covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
April 1, 2022
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification2 covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
March 1, 2020
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification2 covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
March 1, 2020
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification2 covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
November 15, 2017
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification2 covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
ASTM A705/A705M-13
May 1, 2013
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification2 covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
September 1, 2004
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as...
January 1, 2000
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as...
Advertisement