ASTM International - ASTM A705/A705M-95(2004)

Standard Specification for Age-Hardening Stainless Steel Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2004
Status: inactive
Page Count: 7
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers age-hardening stainless steel forgings for general use.

1.2 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as standards; within the text and tables, the SI units are shown in [brackets]. The values stated in each system are not exact equivalents; therefore, each system must be used independent of the other. Combining values from the two systems may result in nonconformance with the specification.

1.3 Unless the order specifies an "M" designation, the material shall be furnished to inch-pound units.

Note 1--Bar products are covered by Specification A564/A564M.

abstract:

This specification covers age-hardening stainless steel forgings for general use. Materials for forgings shall consist of billets or bars and shall either be forged, rolled, or cast or a section... View More

Document History

May 1, 2023
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification2 covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
April 1, 2022
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification2 covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
March 1, 2020
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification2 covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
March 1, 2020
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification2 covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
November 15, 2017
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification2 covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
May 1, 2013
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification2 covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The...
ASTM A705/A705M-95(2004)
September 1, 2004
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as...
January 1, 2000
Standard Specification for Age-Hardening Stainless Steel Forgings
1.1 This specification covers age-hardening stainless steel forgings for general use. 1.2 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as...
Advertisement