ASTM International - ASTM A705/A705M-13
Standard Specification for Age-Hardening Stainless Steel Forgings
| Organization: | ASTM International |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification2 covers age-hardening stainless steel forgings for general use.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 Unless the order specifies an "M" designation, the material shall be furnished to inch-pound units.
Note 1-Bar products are covered by Specification A564/A564M.
abstract:
This specification covers age-hardening stainless steel forgings for general use. Materials for forgings shall consist of billets or bars and shall either be forged, rolled, or cast or a section... View More
Document History