IEC 60598-2-24

Luminaires – Part 2-24: Particular requirements – Luminaires with limited surface temperatures

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2013
Status: active
Page Count: 22
ICS Code (Luminaires): 29.140.40
scope:

This part of the IEC 60598 series specifies requirements for luminaires intended for use where the necessity of limited temperature on the outer surface exists, due to the risk of thermal effects, combustion or degradation of materials but where the risk of explosion in the atmosphere does not exist. The luminaires are for use with electric light sources on supply voltages not exceeding 1 000 V.

This standard specifically excludes requirements for luminaires for use in explosive gas atmospheres and explosive dust atmospheres.

Document History

IEC 60598-2-24
June 1, 2013
Luminaires – Part 2-24: Particular requirements – Luminaires with limited surface temperatures
This part of the IEC 60598 series specifies requirements for luminaires intended for use where the necessity of limited temperature on the outer surface exists, due to the risk of thermal effects,...
August 1, 1997
Luminaires - Part 2-24: Particular Requirements - Luminaires with Limited Surface Temperatures
This section of IEC 60598-2 specifies requirements for luminaires intended for use where the necessity of limited temperature on the outer surface exists, due to the risk of combustible dust...

References

Advertisement