DSF/FprEN 81-77

Safety rules for the construction and installations of lifts - Particular applications for passenger and good passengers lifts - Part 77: Lifts subject to seismic conditions

inactive
Organization: DS
Status: inactive
Page Count: 30
ICS Code (Lifts. Escalators): 91.140.90
ICS Code (Seismic and vibration protection): 91.120.25
scope:

This European Standard specifies the special provisions and safety rules for passenger and goods passenger lifts where these lifts are permanently installed in buildings that are in compliance with EN 1998 (Eurocode8). This standard defines additional requirements to EN 81-1 and EN 81-2. It applies to new passenger lifts and goods passenger lifts. However, it may be used as a basis to improve the safety of existing passenger and goods passenger lifts. It does not apply to seismic lift category 0 as defined in Table A.1. This European Standard does not address other risks due to seismic events (for example fire, flood, explosion).

Document History

May 30, 2022
Safety rules for the construction and installations of lifts – Particular applications for passenger and goods passenger lifts – Part 77: Lifts subject to seismic conditions
This document specifies the additional special provisions and safety rules for passenger and goods passenger lifts where these lifts are installed in buildings and constructions (hereinafter...
November 19, 2018
Safety rules for the construction and installations of lifts – Particular applications for passenger and goods passenger lifts – Part 77: Lifts subject to seismic conditions
This document specifies the special provisions and safety rules for passenger and goods passenger lifts where these lifts are permanently installed in buildings that are in compliance with EN 1998-1...
December 3, 2013
Safety rules for the construction and installations of lifts - Particular applications for passenger and goods passenger lifts - Part 77: Lifts subject to seismic conditions
This European Standard specifies the special provisions and safety rules for passenger and goods passenger lifts where these lifts are permanently installed in buildings that are in compliance with...
Safety rules for the construction and installations of lifts – Particular applications for passenger and goods passenger lifts – Part 77: Lifts subject to seismic conditions
This document specifies the special provisions and safety rules for passenger and goods passenger lifts where these lifts are permanently installed in buildings that are in compliance with EN 1998 1...
DSF/FprEN 81-77
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passengers lifts - Part 77: Lifts subject to seismic conditions
This European Standard specifies the special provisions and safety rules for passenger and goods passenger lifts where these lifts are permanently installed in buildings that are in compliance with...
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passengers lifts - Part 77: Lifts subject to seismic conditions
This European Standard specifies the special provisions and safety rules for passenger and goods passenger lifts where these lifts are permanently installed in buildings that are in compliance with...
Advertisement