DS/EN 81-77
Safety rules for the construction and installations of lifts - Particular applications for passenger and goods passenger lifts - Part 77: Lifts subject to seismic conditions
| Organization: | DS |
| Publication Date: | 3 December 2013 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
| ICS Code (Seismic and vibration protection): | 91.120.25 |
scope:
This European Standard specifies the special provisions and safety rules for passenger and goods passenger lifts where these lifts are permanently installed in buildings that are in compliance with EN 1998-1 (Eurocode 8). This standard defines additional requirements to EN 81 1 and EN 81 2. It applies to new passenger lifts and goods passenger lifts. However, it may be used as a basis to improve the safety of existing passenger and goods passenger lifts. It does not apply to seismic lift category 0 as defined in Table A.1. This European Standard does not address other risks due to seismic events (for example fire, flood, explosion).
Document History