NPFC - MIL-DTL-32459

COATINGS, ANODIC FOR MAGNESIUM AND MAGNESIUM ALLOYS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 26 June 2013
Status: active
Page Count: 20
scope:

This specification covers the general requirements for the application and inspection of applying an anodic, hexavalent chromium-free and HAP (Hazardous Air Pollutants) free coating to magnesium alloys parts, newly developed and/or used parts that have been stripped and cleaned down to the base metal (magnesium alloy). These coatings will provide corrosion protection and abrasive resistance properties to magnesium base metals, including magnesium alloys and to produce a surface suitable for the subsequent application of a protective organic finish (see 6.1), as applicable.

intended Use:

This specification (Types I, II, and III) is intended to provide the requirements needed to apply immersion anodic, hexavalent chromium-free and HAP (Hazardous Air Pollutants) free coatings... View More

Document History

February 7, 2023
Coatings, Anodic for Magnesium and Magnesium Alloys
A description is not available for this item.
April 24, 2018
COATINGS, ANODIC FOR MAGNESIUM AND MAGNESIUM ALLOYS
A description is not available for this item.
MIL-DTL-32459
June 26, 2013
COATINGS, ANODIC FOR MAGNESIUM AND MAGNESIUM ALLOYS
This specification covers the general requirements for the application and inspection of applying an anodic, hexavalent chromium-free and HAP (Hazardous Air Pollutants) free coating to magnesium...

References

Advertisement