CENELEC - EN 61300-3-4
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-4: Examinations and measurements - Attenuation
inactive
| Organization: | CENELEC |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM) components, for which IEC 61300-3-29 should be used.
Document History
June 1, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-4: Examinations and measurements - Attenuation
This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to random mate attenuation measurements as described in...
EN 61300-3-4
June 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-4: Examinations and measurements - Attenuation
This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM)...
August 1, 2001
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3-4: Examinations and Measurements - Attenuation
A description is not available for this item.
November 1, 1998
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 3-4: Examination and Measurements - Attenuation
A description is not available for this item.