CENELEC - EN 61300-2-7

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-7: Tests - Bending moment

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2013
Status: active
Page Count: 14
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand the environmental condition of a bending moment which may occur in actual use, storage and/or transport. The test is primarily intended to permit the observation of effects of a bending moment. The bending moment may result in effects that would destroy functional utility, cause loss of physical strength, and cause changes in other important mechanical properties. Degradation of optical properties may also occur. The specimen may be a component, a connector set, a splice or other device combination intended for fibre optic usage.

Document History

EN 61300-2-7
July 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-7: Tests - Bending moment
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand the environmental condition of a bending moment which may occur in actual use, storage...
July 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-7: Tests - Bending Moment
A description is not available for this item.

References

Advertisement