CEN - EN 14420-4

Hose fittings with clamp units - Part 4: Flange connections

inactive
Organization: CEN
Publication Date: 1 July 2013
Status: inactive
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN 1092-1, on hose fittings with clamp units according to EN 14420-3.

Maximum working pressure is 25 bar1); maximum working temperature is 65 °C.

Additionally, flanges are also usable according to EN 14422.

Document History

August 1, 2022
Hose fittings with clamp units - Part 4: Flange connections
This document specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN...
EN 14420-4
July 1, 2013
Hose fittings with clamp units - Part 4: Flange connections
This European Standard specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage)...
November 1, 2004
Hose fittings with clamp units - Part 4: Flange connections
A description is not available for this item.
November 1, 2004
Hose fittings with clamp units - Part 4: Flange connections
A description is not available for this item.

References

Advertisement