CEN - EN 14420-7

Hose fittings with clamp units - Part 7: Cam locking couplings

inactive
Organization: CEN
Publication Date: 1 July 2013
Status: inactive
Page Count: 30
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies the design, materials, dimensions and marking requirements for cam locking couplings that serve as the link between hoses and connections to transport liquids, solids and gases, except liquid gas and steam. The couplings are capable of operating the pressure range −0,8 bar1) to 16 bar working pressure (for aluminium-cast-materials −0,8 bar to 10 bar) in a working temperature range of −20 °C up to +65 °C.

1) 1 bar = 0,1 MPa.

Document History

August 1, 2022
Hose fittings with clamp units - Part 7: Cam locking couplings
This document specifies the design, materials, dimensions and marking requirements for cam locking couplings that serve as the link between hoses and connections to transport liquids, solids and...
EN 14420-7
July 1, 2013
Hose fittings with clamp units - Part 7: Cam locking couplings
This European Standard specifies the design, materials, dimensions and marking requirements for cam locking couplings that serve as the link between hoses and connections to transport liquids, solids...
November 1, 2004
Hose fittings with clamp units - Part 7: Cam locking couplings
A description is not available for this item.
November 1, 2004
Hose fittings with clamp units - Part 7: Cam locking couplings
A description is not available for this item.

References

Advertisement