IEC 62047-11

Semiconductor devices – Micro-electromechanical devices – Part 11: Test method for coefficients of linear thermal expansion of free-standing materials for micro-electromechanical systems

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2013
Status: active
Page Count: 42
ICS Code (Other semiconductor devices): 31.080.99
scope:

This part of IEC 62047 specifies the test method to measure the linear thermal expansion coefficients (CLTE) of thin free-standing solid (metallic, ceramic, polymeric etc.) microelectro- mechanical system (MEMS) materials with length between 0,1 mm and 1 mm and width between 10 μm and 1 mm and thickness between 0,1 μm and 1 mm, which are main structural materials used for MEMS, micromachines and others. This test method is applicable for the CLTE measurement in the temperature range from room temperature to 30 % of a material's melting temperature.

Document History

IEC 62047-11
July 1, 2013
Semiconductor devices – Micro-electromechanical devices – Part 11: Test method for coefficients of linear thermal expansion of free-standing materials for micro-electromechanical systems
This part of IEC 62047 specifies the test method to measure the linear thermal expansion coefficients (CLTE) of thin free-standing solid (metallic, ceramic, polymeric etc.) microelectro- mechanical...

References

Advertisement