DS/ETS 300019-1-6
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-6: Classification of environmental conditions - Ship environments
inactive, Most Current
| Organization: | DS |
| Publication Date: | 27 October 1993 |
| Status: | inactive |
| ICS Code (Telecommunications in general): | 33.020 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This sub-part applies to equipment designed principally for maritime use. Conditions of use vary significantly in relation to the size of the vessel and the function for which it was designed. The reader should ensure that the relevant classes are chosen to suit this particular application.
Document History
DS/ETS 300019-1-6
October 27, 1993
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-6: Classification of environmental conditions - Ship environments
This sub-part applies to equipment designed principally for maritime use. Conditions of use vary significantly in relation to the size of the vessel and the function for which it was designed. The...