DS/EN 300019-1-6 V2.1.2

Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-6: Classification of environmental conditions; Ship environments

inactive, Most Current
Organization: DS
Publication Date: 15 August 2002
Status: inactive
ICS Code (Environmental testing): 19.040
scope:

The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. The present document applies to equipment designed principally for maritime use. Conditions of use vary significantly in relation to the size of the vessel and the function for which it was designed. The reader should ensure that the relevant classes are chosen to suit this particular application.

Document History

DS/EN 300019-1-6 V2.1.2
August 15, 2002
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-6: Classification of environmental conditions; Ship environments
The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low...

References

Advertisement